EN
  • EN
  • DE

SZMM3Z18VST1G

Part No SZMM3Z18VST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 18 V 300 mW ±2% Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZMM3Z18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM3Z18VST1GOSTR, SZMM3Z18VST1GOSCT, SZMM3Z18VST1G-ND, SZMM3Z18VST1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898773-SZMM3Z18VST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z18VST1G CAD Model

Description

ON Semiconductor SZMM3Z18VST1G: Zener Voltage Regulator Diode

The SZMM3Z18VST1G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust electronic component is specifically crafted to offer excellent voltage regulation and protection features for a variety of electronic circuits.

Constructed with silicon technology, the SZMM3Z18VST1G has a nominal Zener voltage of 18V, making it an ideal choice for applications requiring a regulated voltage around this value. This Zener diode comes in a compact SOD-323 package, which is highly favored for its small footprint and suitability for high-density mounting on printed circuit boards.

One of the key features of the SZMM3Z18VST1G is its ability to absorb transient overvoltage events, thereby safeguarding sensitive electronic components from potential damage. Its quick response time to voltage fluctuations is essential for maintaining the stability and reliability of electronic systems.

The SZMM3Z18VST1G boasts a power dissipation rating of 300mW, which is adequate for handling moderate levels of power in various circuit configurations. Additionally, the device is characterized by its low leakage current and excellent clamping capability, which further contributes to its effectiveness as a voltage regulator.

ON Semiconductor has designed the SZMM3Z18VST1G with a wide operating temperature range, ensuring that it performs reliably across diverse environmental conditions. This makes it a versatile component that can be integrated into consumer electronics, industrial controls, telecommunication devices, and many other types of electronic equipment.

For ease of implementation, the SZMM3Z18VST1G is available in tape and reel packaging, which is suitable for automated assembly processes. Furthermore, it complies with the RoHS directive, indicating that it is free from hazardous substances and is environmentally friendly.

In summary, the ON Semiconductor SZMM3Z18VST1G Zener diode is a dependable and efficient solution for voltage regulation needs. Its robust design, combined with ON Semiconductor's commitment to quality, makes it an excellent choice for designers and engineers looking to enhance the performance and protection of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,340 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess