EN
  • EN
  • DE

SZESD7102BT1G

Part No SZESD7102BT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 30V (Typ)
Current - Peak Pulse (10/1000µs) 16A
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Base Product Number SZESD7102
Other Names SZESD7102BT1GOSCT,2266-SZESD7102BT1G,SZESD7102BT1GOSDKR,SZESD7102BT1GOSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298698-SZESD7102BT1G
Ultra Librarian 3D Model Ultra Librarian SZESD7102BT1G CAD Model

Description

ON Semiconductor SZESD7102BT1G ESD Protection Diode

The ON Semiconductor SZESD7102BT1G is a robust, high-performance ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact and efficient device is an ideal solution for a wide range of applications, including mobile phones, portable electronics, data lines, and other high-speed signal interfaces that require reliable ESD protection.

Key Features

  • Low Clamping Voltage: The SZESD7102BT1G offers a low dynamic resistance and clamping voltage, ensuring that the protected device is exposed to minimal stress during an ESD event.
  • Fast Response Time: With an extremely fast response time, this ESD diode reacts quickly to transient events, providing immediate protection to the downstream electronics.
  • Bi-directional Protection: The diode is capable of protecting circuits from ESD pulses in both directions, making it versatile for various signal configurations.
  • Small Package Size: The SZESD7102BT1G comes in a small SOD-323 package, making it suitable for space-constrained applications without compromising performance.
  • High ESD Rating: It can withstand ESD strikes according to the IEC61000-4-2 standard, ensuring a high level of protection for your devices.

Applications

  • Mobile Phones and Smart Devices
  • Portable Electronics
  • Data Lines and USB Interfaces
  • High-Speed Signal Ports
  • Computer Peripherals

The SZESD7102BT1G is a testament to ON Semiconductor's commitment to providing high-quality, reliable protection components. Its ability to integrate seamlessly into a variety of circuit designs while offering exceptional protection against ESD makes it an essential component for any design engineer looking to enhance the durability and reliability of their electronic products. With ON Semiconductor's SZESD7102BT1G, you can ensure that your devices are shielded from the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2148 $50.4780
570+ $0.1763 $100.4910
880+ $0.1708 $150.3040
1,210+ $0.1653 $200.0130
1,565+ $0.1598 $250.0870
2,095+ $0.1433 $300.2135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess