EN
  • EN
  • DE

SZESD5B5.0ST5G

Part No SZESD5B5.0ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.8V
Power - Peak Pulse 50W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 32pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZESD5
Other Names 488-SZESD5B5.0ST5GDKR,488-SZESD5B5.0ST5GCT,SZESD5B5.0ST5G,488-SZESD5B5.0ST5GTR
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298713-SZESD5B5.0ST5G
Ultra Librarian 3D Model Ultra Librarian SZESD5B5.0ST5G CAD Model

Description

ON Semiconductor's SZESD5B5.0ST5G: Robust ESD Protection for Sensitive Electronics

The SZESD5B5.0ST5G is a state-of-the-art ESD protection device designed by ON Semiconductor to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This product is an essential component for modern electronics where high-speed data lines and sensitive circuits require robust defense against the potentially damaging effects of ESD.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for the protection of modern low-voltage electronics. This ensures that when an ESD event occurs, the voltage spike is quickly suppressed to a level that the protected circuit can tolerate without damage.
  • Fast Response Time: With its ultra-fast response to transient events, the SZESD5B5.0ST5G can react almost instantaneously to ESD strikes, providing immediate protection to the connected circuitry.
  • Low Leakage Current: The device is designed to have a very low leakage current in standby mode, which helps to conserve energy and extend battery life in portable applications.
  • High Surge Capability: It is capable of withstanding high surge currents, ensuring reliable performance even under extreme conditions.
  • Compact SOD-523 Package: The small form factor of the SOD-523 package makes it ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on space.

Applications

The SZESD5B5.0ST5G is versatile and can be used across a wide range of applications, including:

  • Portable Electronics
  • Data Lines for Mobile Devices
  • Microcontroller Input/Output Protection
  • USB Interfaces
  • High-Speed Data Lines

Reliability and Compliance

ON Semiconductor's commitment to quality ensures that the SZESD5B5.0ST5G is a reliable choice for ESD protection. It is compliant with the IEC61000-4-2 standard, which specifies the immunity requirements and test methods for electronic equipment to transient electrical disturbances caused by electrostatic phenomena. This compliance ensures that devices using the SZESD5B5.0ST5G are well-protected and meet international standards for ESD protection.

With its combination of low clamping voltage, fast response time, and compact size, the SZESD5B5.0ST5G from ON Semiconductor is an excellent choice for designers looking to enhance the ESD resilience of their electronic products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1784 $50.8440
685+ $0.1464 $100.2840
1,060+ $0.1418 $150.3080
1,460+ $0.1372 $200.3120
1,890+ $0.1326 $250.6140
2,525+ $0.1189 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,606 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess