EN
  • EN
  • DE

SZBZX84C9V1LT1G

Part No SZBZX84C9V1LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 225MW SOT23-3 / Diode Zener Single 9.1V 5% 300mW Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Power - Max 225mW
Impedance (Maximum) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 500nA @ 6V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 770822-SZBZX84C9V1LT1G
Popularity Medium
Supply and Demand Status Limited
Family Name BZX84C9V1L
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SZBZX84C9V1LT1G CAD Model

Description

Product Overview: SZBZX84C9V1LT1G by ON Semiconductor

The SZBZX84C9V1LT1G is a high-performance, surface-mount Zener diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is engineered to provide a precise voltage regulation, making it an ideal component for a broad range of electronic applications that require voltage clamping or voltage reference.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 9.1V, the SZBZX84C9V1LT1G offers excellent regulation performance, ensuring stability in your circuit design.
  • Power Dissipation: Capable of handling up to 350mW of power dissipation, this component is suitable for high-density circuit designs where space and thermal efficiency are critical.
  • Package: The SZBZX84C9V1LT1G is available in a small SOT-23 package, making it ideal for compact designs where space is at a premium.
  • Low Leakage Current: It exhibits low leakage current, which enhances the overall efficiency of the application it is used in.
  • Temperature Stability: The diode's performance is stable over a wide temperature range, ensuring reliability across various operating conditions.
  • Tolerance: It has a standard tolerance of ±5%, providing a balanced trade-off between precision and cost.

Applications

The SZBZX84C9V1LT1G is versatile and can be used in numerous applications, including:

  • Power management circuits
  • Consumer electronics
  • Telecommunications
  • Computing devices
  • Industrial control systems
  • Portable battery-powered devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality components. The SZBZX84C9V1LT1G Zener diode is produced with stringent quality control measures, ensuring that each component meets the company's high standards for performance and reliability. With its robust design and ON Semiconductor's reputation for quality, this Zener diode is an excellent choice for designers seeking a reliable voltage regulation solution.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,790+ $0.0280 $50.1200
4,350+ $0.0230 $100.0500
6,730+ $0.0223 $150.0790
9,305+ $0.0215 $200.0575
12,020+ $0.0208 $250.0160
16,045+ $0.0187 $300.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 1790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess