EN
  • EN
  • DE

SZBZX84C6V2LT3G

Part No SZBZX84C6V2LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279599-SZBZX84C6V2LT3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C6V2LT3G CAD Model

Description

The ON Semiconductor SZBZX84C6V2LT3G is a robust, high-performance Zener diode designed to provide precise voltage regulation and protection for a wide range of electronic circuits. This small-signal Zener diode offers a nominal Zener voltage of 6.2V, which makes it suitable for applications requiring a regulated power supply or voltage reference.

Key Features:

  • Zener Voltage: The device has a nominal Zener voltage of 6.2V, which is ideal for providing a stable reference voltage in various electronic applications.
  • Power Dissipation: With a power dissipation of 225mW, the SZBZX84C6V2LT3G can handle a reasonable amount of power, making it suitable for both low-power and medium-power applications.
  • Package: The diode comes in a small SOT-23 surface-mount package, which is favored for its compact footprint and ease of integration into a variety of circuit designs.
  • Operating Temperature Range: It operates over a wide temperature range of -55°C to +150°C, ensuring reliability and performance under extreme conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical circuit designs.

Applications:

The SZBZX84C6V2LT3G is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection
  • Power management in consumer electronics
  • Switching power supplies
  • Industrial and automotive systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the SZBZX84C6V2LT3G is no exception. It is manufactured to meet high industry standards, ensuring that it performs consistently and reliably over time. This diode is RoHS compliant, demonstrating ON Semiconductor's dedication to environmental responsibility.

Whether you're designing a power supply, protecting sensitive electronic components, or seeking a reliable voltage reference, the ON Semiconductor SZBZX84C6V2LT3G Zener diode is an excellent choice for your circuitry needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess