EN
  • EN
  • DE

SZBZX84C51ET1G

Part No SZBZX84C51ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 180 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 35.7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279606-SZBZX84C51ET1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C51ET1G CAD Model

Description

ON Semiconductor SZBZX84C51ET1G Zener Diode

The ON Semiconductor SZBZX84C51ET1G is a surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 5.1V. This small, high-performance component is designed for applications requiring voltage regulation and protection, making it an essential part of power management solutions in a wide range of electronic devices.

Constructed with ON Semiconductor's rigorous manufacturing standards, the SZBZX84C51ET1G Zener diode comes in a compact SOT-23 package, which is ideal for automated assembly processes and applications where space is at a premium. Its small footprint does not compromise its electrical performance, as it can handle a power dissipation of 225mW, which is substantial for its size.

With a sharp Zener knee and low dynamic impedance, this Zener diode is capable of providing a stable reference voltage over a wide range of operating conditions. This stability makes it suitable for use in voltage regulation applications in consumer electronics, such as computers, mobile devices, and AV equipment, as well as in industrial control circuits where precise voltage control is necessary.

The SZBZX84C51ET1G has a wide operating temperature range from -55°C to +150°C, ensuring reliable performance even under extreme environmental conditions. This feature, along with its excellent clamping capability, makes it an ideal choice for protection circuits, where it can protect sensitive electronics from voltage spikes and transients.

ON Semiconductor's commitment to quality is evident in the SZBZX84C51ET1G Zener diode's compliance with the RoHS directive, meaning it is free from hazardous substances such as lead, making it not only a reliable but also an environmentally friendly choice for modern electronic designs.

In summary, the SZBZX84C51ET1G from ON Semiconductor is a versatile and reliable Zener diode that provides excellent voltage regulation and protection features in a small package, making it a top choice for engineers and designers across various applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess