EN
  • EN
  • DE

SZ2842T3

Part No SZ2842T3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0741+
Reference case SMA
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 742206-SZ2842T3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZ2842T3 CAD Model

Description

ON Semiconductor's SZ2842T3 - High-Performance MOSFET

The SZ2842T3 from ON Semiconductor is a state-of-the-art, high-efficiency MOSFET designed to meet the rigorous demands of modern electronic applications. This powerful component is engineered to provide optimal performance in a compact package, making it an ideal choice for a wide range of power management tasks.

Key Features:

  • Low On-Resistance: The SZ2842T3 boasts an exceptionally low on-resistance, which translates to reduced power losses during operation and enhances overall efficiency.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET can handle fast transitions, thereby improving performance in high-frequency circuits.
  • Thermal Performance: With an excellent thermal performance profile, the SZ2842T3 is capable of maintaining stability even under high temperature operating conditions.
  • Voltage Rating: The device is rated for a drain-source voltage (Vds) that ensures reliable operation in a variety of circuits without the risk of breakdown.

Applications:

The SZ2842T3 is versatile and can be used in a multitude of applications including:

  • Power supply modules
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Switch mode power supplies (SMPS)
  • Automotive applications

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZ2842T3 is no exception. It is manufactured with high-grade materials and subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Environmental Compliance:

The SZ2842T3 is compliant with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental sustainability. Customers can trust that they are choosing a product that not only delivers top-notch performance but also supports eco-friendly initiatives.

With its robust design, superior efficiency, and environmental compliance, the SZ2842T3 from ON Semiconductor represents a smart choice for designers looking to optimize their power management solutions with a reliable and high-performance MOSFET.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess