EN
  • EN
  • DE

SZ1SMB5951BT3G

Part No SZ1SMB5951BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 380 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 91.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5951
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279654-SZ1SMB5951BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5951BT3G CAD Model

Description

ON Semiconductor SZ1SMB5951BT3G Zener Voltage Regulator Diode

The ON Semiconductor SZ1SMB5951BT3G is a high-quality Zener voltage regulator diode, designed to provide a reliable solution for voltage regulation in a wide array of electronic applications. This surface-mount device comes in a compact SMB package, which is ideal for space-constrained applications. The SZ1SMB5951BT3G offers excellent stability and performance, making it a preferred choice for designers and engineers looking for a dependable voltage regulation component.

With its precise Zener voltage, the SZ1SMB5951BT3G is perfect for use in voltage reference or voltage clamping applications. It operates with a nominal Zener voltage of 91V, providing a regulation option for higher voltage requirements. The Zener diode features a standard tolerance of ±5%, ensuring accurate voltage regulation and consistency in performance across various devices.

The SZ1SMB5951BT3G is capable of handling a power dissipation of 1.5 watts, which makes it suitable for handling moderate power levels in circuit designs. Its robust construction allows it to sustain a surge current of up to 18.8A, offering protection against voltage spikes and enhancing the overall durability of the circuit. This surge capability is particularly important in protecting sensitive electronic components from transient over-voltage conditions that can occur in electrical systems.

ON Semiconductor has designed the SZ1SMB5951BT3G with an operating junction temperature range of -55°C to +150°C, allowing it to perform reliably in a broad range of environmental conditions. This makes it an excellent choice for industrial, automotive, and consumer electronics where temperature variations are a concern.

The SZ1SMB5951BT3G also complies with the RoHS directive, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs. Its lead-free finish further ensures compatibility with modern lead-free soldering processes.

In summary, the ON Semiconductor SZ1SMB5951BT3G Zener voltage regulator diode is a versatile and robust component that offers precise voltage regulation, high power dissipation, and surge protection, making it suitable for a variety of applications while also meeting environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3513 $57.9645
405+ $0.2883 $116.7615
625+ $0.2793 $174.5625
855+ $0.2703 $231.1065
1,110+ $0.2613 $290.0430
1,480+ $0.2342 $346.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess