EN
  • EN
  • DE

SZ1SMB5927BT3G

Part No SZ1SMB5927BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 6.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5927
Other Names 2156-SZ1SMB5927BT3G-OS,ONSONSSZ1SMB5927BT3G,488-SZ1SMB5927BT3GCT,488-SZ1SMB5927BT3GTR,488-SZ1SMB5927BT3GDKR,SZ1SMB5927BT3G
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279706-SZ1SMB5927BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5927BT3G CAD Model

Description

ON Semiconductor SZ1SMB5927BT3G Zener Diode

The SZ1SMB5927BT3G is a high-quality Zener diode from ON Semiconductor, designed for providing excellent voltage regulation with a minimal footprint. This surface-mount component is a popular choice among engineers and technicians for its reliability and efficiency in a wide range of applications.

The SZ1SMB5927BT3G operates as a voltage regulator, ensuring that your circuits receive a constant voltage even when the input voltage fluctuates. This Zener diode is capable of handling 3W of power dissipation, which makes it suitable for medium-power applications. It is commonly used in overvoltage protection circuits, voltage reference circuits, and switching power supplies, among other electronic systems.

This diode features a nominal Zener voltage of 8.2V, which is ideal for 5V logic circuits that require a stable reference voltage. The device's tight voltage tolerances ensure precise voltage regulation, which is critical for sensitive electronic components. Furthermore, its fast response time is essential for protecting circuits from voltage spikes and transients.

The SZ1SMB5927BT3G comes in a compact SMB package, which is not only space-saving but also offers excellent thermal performance for its size. This package is designed for automated assembly processes, making it highly suitable for high-volume production. The device is also characterized by its low leakage current and low dynamic impedance, contributing to its overall efficiency and reliability.

ON Semiconductor's commitment to quality is evident in the SZ1SMB5927BT3G, which is designed and manufactured to meet high industry standards. Its robust construction ensures long-term stability and performance, even under harsh conditions. Whether you're designing power management systems, consumer electronics, or automotive applications, this Zener diode is an excellent choice for maintaining voltage stability and protecting your circuits.

In summary, the SZ1SMB5927BT3G from ON Semiconductor is a versatile and robust Zener diode that offers reliable performance for a variety of electronic applications. Its ability to regulate voltage efficiently, coupled with its compact form factor, makes it an essential component for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4760 $59.5000
300+ $0.3906 $117.1800
460+ $0.3784 $174.0640
635+ $0.3661 $232.4735
820+ $0.3540 $290.2800
1,095+ $0.3174 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,810 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess