EN
  • EN
  • DE

SZ1SMA5913BT3G

Part No SZ1SMA5913BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 3.3 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SZ1SMA5913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMA5913BT3GOSCT, SZ1SMA5913BT3GOSTR, SZ1SMA5913BT3GOSDKR, SZ1SMA5913BT3G-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935811-SZ1SMA5913BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5913BT3G CAD Model

Description

ON Semiconductor SZ1SMA5913BT3G Zener Diode

The SZ1SMA5913BT3G is a high-quality Zener diode from ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This surface-mount device is designed to provide voltage regulation, with a nominal Zener voltage of 3.9V, making it an ideal choice for precision voltage clamping and reference purposes.

This Zener diode comes in a compact SMA package, which is suitable for automated assembly processes, and its small footprint makes it perfect for space-constrained applications. The SZ1SMA5913BT3G is characterized by its low leakage current and excellent stability, ensuring consistent performance over its entire voltage range and throughout its operating temperature range.

Key features of the SZ1SMA5913BT3G include:

  • Nominal Zener Voltage: 3.9V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Capable of dissipating 1.5 watts, making it suitable for handling moderate power levels in circuit protection.
  • Surge Current Capability: Designed to withstand surge currents, protecting sensitive electronic components from voltage spikes.
  • Operating Temperature Range: -55°C to +150°C, allowing for use in a variety of environmental conditions.
  • Package: Supplied in a surface-mount SMA package for easy integration into PCB designs.

The SZ1SMA5913BT3G is also known for its robust construction, which contributes to its long operational life and makes it suitable for commercial, industrial, and automotive applications. Its high surge capability ensures that it can handle transient over-voltages, providing an additional layer of protection for sensitive circuits.

With its combination of features, the SZ1SMA5913BT3G Zener diode from ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulation solution. Whether it's used in power supply circuits, voltage reference applications, or as a protective device, the SZ1SMA5913BT3G delivers consistent performance and durability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4012 $58.1740
355+ $0.3293 $116.9015
545+ $0.3190 $173.8550
750+ $0.3088 $231.6000
970+ $0.2985 $289.5450
1,295+ $0.2677 $346.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,557 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess