EN
  • EN
  • DE

SVC383T-TL-E

Part No SVC383T-TL-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 33V CPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Capacitance at Vr, F 27pF at 6.5V, 1MHz
Capacitance Ratio 24.5
Capacitance Ratio Condition C1/C6.5
Voltage - Peak Reverse (Maximum) 33V
Diode Type 1 Pair Common Cathode
Q at Vr, F 200 at 1V, 1MHz
Temperature Range - Operating 125°C
Mounting Style SMD
Manufacturer Package SC-96
Supplier Device Package 3-CPH
Family Part Number SVC383
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 727334-SVC383T-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC383T-TL-E CAD Model

Description

The SVC383T-TL-E is a state-of-the-art Zener diode produced by ON Semiconductor, a leading company in the semiconductor industry. This product is designed to offer superior voltage regulation with high precision and reliability. The SVC383T-TL-E is a surface-mount device that comes in a compact SOT-23 package, making it suitable for high-density circuit boards.

Key Features

  • Voltage Regulation: The SVC383T-TL-E provides a nominal Zener voltage of 3.8V, making it ideal for a wide range of applications that require a regulated voltage supply.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a reasonable amount of power, ensuring stable performance under various operating conditions.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and minimizes power loss.
  • High Surge Capability: The device is capable of withstanding surge currents, providing additional protection against voltage spikes and transients.
  • Operating Temperature Range: The SVC383T-TL-E operates effectively within a wide temperature range of -55°C to +150°C, suitable for harsh environments.

Applications

The versatility of the SVC383T-TL-E makes it an excellent choice for various electronic applications. It is commonly used in:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SVC383T-TL-E is no exception. The device is manufactured using high-quality materials and rigorous testing protocols to ensure it meets the industry standards for performance and durability. Customers can trust the SVC383T-TL-E for their critical circuit protection needs.

Environmental Compliance

The SVC383T-TL-E complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances such as lead, mercury, and cadmium. This compliance not only makes it environmentally friendly but also enables its use in electronic products sold in regions with strict environmental regulations.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess