EN
  • EN
  • DE

SURS8260T3G-VF01

Part No SURS8260T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 2A SMB / Diode 600 V 2A Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.45 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Capacitance @ Vr, F -
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SURS8260
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 2,500 pcs
Win Source Part Number 1383551-SURS8260T3G-VF01
Ultra Librarian 3D Model Ultra Librarian SURS8260T3G-VF01 CAD Model

Description

The SURS8260T3G-VF01 is a state-of-the-art power rectifier from ON Semiconductor, designed to offer efficient and reliable performance for a wide range of applications. This robust component is engineered to handle high surge currents and features a low forward voltage drop, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring reliability and robustness in applications subject to surge conditions.
  • Low Forward Voltage Drop (VF): With a low VF, the SURS8260T3G-VF01 minimizes power loss and improves efficiency, which is crucial for energy-sensitive circuits.
  • High Reliability: Built with ON Semiconductor's quality manufacturing processes, this rectifier is designed for long-term reliability in demanding environments.
  • Power Dissipation: The device is capable of handling a considerable amount of power dissipation, enabling it to maintain stability and performance under varying electrical loads.

Applications

The SURS8260T3G-VF01 is versatile and can be used in a variety of applications, including:

  • Power management systems
  • Switching power supplies
  • Converters and inverters
  • Automotive systems
  • Telecommunications equipment

Technical Specifications

This power rectifier comes with impressive technical specifications that make it suitable for high-performance applications. It has a maximum repetitive reverse voltage of 600V and a forward continuous current of 8A. The operating junction temperature range of -55°C to +175°C allows the component to function effectively under extreme conditions.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental sustainability and quality. The SURS8260T3G-VF01 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances. Additionally, the component adheres to industry-standard quality management systems, ensuring that it meets the rigorous demands of electronic device manufacturers.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1882 $58.3420
750+ $0.1545 $115.8750
1,160+ $0.1496 $173.5360
1,595+ $0.1448 $230.9560
2,065+ $0.1400 $289.1000
2,765+ $0.1254 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess