EN
  • EN
  • DE

SURS8205T3G-VF01

Part No SURS8205T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 2A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 940mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 2μA @ 50V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -60°C to 175°C
Win Source Part Number 1094009-SURS8205T3G-VF01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURS8205T3G-VF01 CAD Model

Description

ON Semiconductor SURS8205T3G-VF01 Overview

The SURS8205T3G-VF01 is a high-performance, robust power rectifier from ON Semiconductor, designed to deliver efficient power conversion with a focus on reliability and durability. This component is a perfect solution for a wide range of applications, including automotive systems, power supply units, and industrial equipment, where efficient power management is crucial.

Key Features

  • High Surge Capability: The SURS8205T3G-VF01 is engineered to withstand high surge currents, making it ideal for applications that experience frequent power fluctuations or transient conditions.
  • Low Forward Voltage Drop: This device boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation, leading to reduced heat generation and improved overall performance.
  • Reverse Voltage Protection: With its capability to handle significant reverse voltage, the SURS8205T3G-VF01 ensures protection against reverse bias conditions, thereby safeguarding connected components from potential damage.
  • High-Temperature Operation: The power rectifier is designed to operate reliably over a wide temperature range, making it suitable for harsh environments where thermal stability is essential.

Applications

The versatility of the SURS8205T3G-VF01 allows it to be used in a variety of applications, including:

  • Automotive systems where reliability under harsh conditions is paramount.
  • Switch-mode power supplies (SMPS) that require efficient power conversion.
  • Industrial equipment that demands robust performance and longevity.
  • Power management circuits in consumer electronics.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SURS8205T3G-VF01 is no exception. Manufactured with state-of-the-art technology, this power rectifier is built to meet the highest industry standards. It ensures consistent performance and longevity, even in the most demanding situations, making it a trusted choice for engineers and designers alike.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the SURS8205T3G-VF01 complies with various environmental standards. It is lead-free, halogen-free, and RoHS compliant, reflecting the company's commitment to reducing the environmental impact of its products.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
75+ $1.5870 $119.0250
115+ $1.5373 $176.7895
160+ $1.4876 $238.0160
205+ $1.4391 $295.0155
270+ $1.2901 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess