EN
  • EN
  • DE

SURS8120T3G

Part No SURS8120T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 875mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 2μA @ 200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1104144-SURS8120T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURS8120T3G CAD Model

Description

ON Semiconductor SURS8120T3G Product Overview

The SURS8120T3G from ON Semiconductor stands out as a robust and efficient power rectifier, designed to meet the demanding requirements of high-frequency power systems. This compact, surface-mount device is part of ON Semiconductor's portfolio of power management solutions, which are recognized for their reliability and performance in a range of electronic applications.

Key Features

  • High Reverse Voltage Capability: The SURS8120T3G is engineered to withstand reverse voltages up to 200V, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: This device is optimized for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • Robust Design: The SURS8120T3G is designed to handle high surge currents, ensuring durability and long-term reliability even under stressful conditions.
  • Power Dissipation: With a power dissipation rating of 1.25W, this device can manage significant power levels, suitable for a variety of power conversion applications.

Applications

The ON Semiconductor SURS8120T3G is ideal for use in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Freewheeling diodes in motor control circuits
  • High-frequency rectification
  • DC/DC converters
  • Automotive environments where high reliability is paramount

Package and Quality

Encased in a Pb-free, Halogen-free, and RoHS-compliant SMB package, the SURS8120T3G ensures environmental friendliness and is suitable for green product requirements. The device's package is designed for optimal thermal performance and space-saving on PCBs, making it a versatile choice for compact designs.

ON Semiconductor's commitment to quality is reflected in the SURS8120T3G, with rigorous testing protocols to ensure that each device meets the highest standards of performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3108 $59.0520
455+ $0.2550 $116.0250
705+ $0.2471 $174.2055
970+ $0.2391 $231.9270
1,250+ $0.2312 $289.0000
1,675+ $0.2072 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess