EN
  • EN
  • DE

STK730-080

Part No STK730-080
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 346058-STK730-080
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK730-080 CAD Model

Description

The STK730-080 from ON Semiconductor is a sophisticated and highly reliable power supply control circuit designed for use in switch-mode power supplies (SMPS) and other power control applications. This integrated circuit (IC) is a part of ON Semiconductor's well-regarded STK series, known for their high quality and performance in power management tasks.

Key Features

  • Integrated Power Stage: The STK730-080 features an integrated power stage, which simplifies the design and reduces the number of external components needed for the power supply circuit. This integration helps reduce overall system size and cost while improving reliability.
  • High Voltage Operation: This control circuit is capable of handling high voltage operations, making it suitable for a wide range of power applications that require robust performance under varying electrical conditions.
  • Overcurrent Protection: The device includes built-in overcurrent protection, ensuring that the power supply remains safe and reliable even under fault conditions. This feature helps prevent damage to the power supply and the end application.
  • Thermal Shutdown: With thermal shutdown functionality, the STK730-080 prevents overheating by shutting down the power supply if the temperature exceeds a certain threshold. This adds an extra layer of protection for the circuit and the overall system.
  • Low Standby Power: The IC is designed to consume low standby power, which is crucial for energy-saving applications and for meeting various international power consumption standards.

Applications

The STK730-080 is versatile and can be used in a variety of applications, including:

  • Televisions and monitors
  • Audio equipment
  • Office automation equipment
  • Industrial power supplies

Technical Specifications

Before integrating the STK730-080 into a power supply design, engineers should review the detailed technical specifications provided in the datasheet. These specifications include electrical characteristics, pin configurations, thermal properties, and recommended operating conditions.

ON Semiconductor provides comprehensive support documentation for the STK730-080, including application notes and design guides, to assist engineers in implementing this control circuit effectively and to ensure optimal performance in their power supply solutions.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5863 $74.3452
8+ $15.2506 $122.0048
12+ $14.7736 $177.2832
17+ $14.2977 $243.0609
21+ $13.8207 $290.2347
28+ $12.3908 $346.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess