EN
  • EN
  • DE

STK5Q4U352JGEVB

Part No STK5Q4U352JGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK5Q4U352J-E
Supplied Contents Board(s)
Base Product Number STK5Q4
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284836-STK5Q4U352JGEVB
Ultra Librarian 3D Model Ultra Librarian STK5Q4U352JGEVB CAD Model

Description

The ON Semiconductor STK5Q4U352JGEVB is a state-of-the-art power module designed to deliver high efficiency and reliability for a wide range of applications. This compact and robust module is part of ON Semiconductor's esteemed portfolio, known for integrating advanced technologies in power management and conversion.

Key Features

  • High-Efficiency Power Conversion: The STK5Q4U352JGEVB utilizes advanced IGBTs and diode technology to provide efficient power conversion, which is crucial for minimizing energy loss and heat generation in high-power applications.
  • Integrated Design: This module combines the necessary power components into a single package, simplifying design and reducing the overall footprint on the PCB, making it ideal for compact systems.
  • High Thermal Performance: With an excellent thermal management system, the STK5Q4U352JGEVB ensures reliable operation even under high load conditions, extending the life of the product.
  • Wide Voltage and Current Ratings: The module is designed to handle a broad range of voltages and currents, making it versatile for various applications, from industrial motor drives to renewable energy systems.

Applications

  • Industrial Motor Drives
  • Inverters for Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Switch Mode Power Supplies (SMPS)

Product Advantages

The STK5Q4U352JGEVB is engineered to meet the rigorous demands of modern power systems. Its integrated approach not only saves space but also reduces the complexity of the design, which in turn speeds up the time-to-market for end products. The module's high efficiency translates into lower operational costs and a reduced carbon footprint, making it an environmentally friendly choice for energy-conscious businesses.

Technical Specifications

Before integrating the STK5Q4U352JGEVB into your design, please review the full datasheet available from ON Semiconductor for detailed technical specifications, including electrical characteristics, pin configurations, and thermal properties, to ensure compatibility with your application.

With its robust design and advanced technology, the STK5Q4U352JGEVB from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient power module that can withstand the demands of high-power applications.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess