The SRFM11L04 is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor solutions. This device is designed to meet a wide range of applications, offering a perfect balance between efficiency and reliability.
Key Features:
- Low On-Resistance: The SRFM11L04 boasts an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall efficiency, making it ideal for high-performance power switching applications.
- High Switching Speed: Engineered for fast switching, this Power MOSFET minimizes transition losses and allows for efficient operation at higher frequencies.
- Robust Thermal Performance: With an excellent thermal design, the SRFM11L04 ensures reliable operation even under high temperature conditions, contributing to a longer lifespan and stable performance.
- Advanced Packaging: The device is available in a compact, surface-mount package that is optimized for minimal footprint and ease of integration into various circuit designs.
Applications:
The versatility of the SRFM11L04 makes it suitable for a broad array of applications, including:
- DC/DC Converters
- Power Management Systems
- Motor Drives
- Computing and Server Power Supplies
- Telecommunications Equipment
Technical Specifications:
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
40V |
| Continuous Drain Current (ID) |
11A |
| Power Dissipation (PD) |
2.5W |
| Operating Temperature Range |
-55°C to +150°C |
Whether you are designing power supplies or looking to enhance the efficiency of existing systems, the SRFM11L04 Power MOSFET from ON Semiconductor is engineered to deliver superior performance and reliability.