EN
  • EN
  • DE

SN74LS373DWR2

Part No SN74LS373DWR2
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description Octal Transparent Latch with 3-State Outputs Octal D-Type Flip-Flop with 3-State Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254975-SN74LS373DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS373DWR2 CAD Model

Description

SN74LS373DWR2 - ON Semiconductor

The SN74LS373DWR2 is a high-performance, octal transparent D-type latch with 3-state outputs, designed and manufactured by ON Semiconductor. This integrated circuit is part of the 74LS family, which is well-known for its low-power Schottky technology, offering a balance between speed and power consumption, making it suitable for a wide range of applications in the digital domain.

Key Features:

  • Octal D-Type Latches: The device contains eight latches with 3-state outputs for bus organized systems applications.
  • Wide Operating Voltage Range: The SN74LS373DWR2 operates at a voltage range of 2V to 6V, providing flexibility for various logic level requirements.
  • 3-State Outputs: The latches have 3-state versions of the LS374 type, which can be used as bus drivers with full on-chip bus buffering capabilities.
  • Edge-Triggered D-Type Inputs: These inputs provide transparent latching that allows data to flow smoothly when the latch-enable (LE) input is high, and latching action when LE is low.
  • Direct Clear Function: A direct clear input (CLR) is provided which overrides all other inputs, including the LE, to clear the latch when in the low state.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Surface-Mount Package: The SN74LS373DWR2 comes in a wide-body SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications:

The SN74LS373DWR2 is versatile and can be used in a multitude of applications, such as:

  • Memory address latching
  • Data storage and transfer
  • Interface between different systems
  • Buffering for data buses
  • Industrial control systems
  • Communication systems

In conclusion, the SN74LS373DWR2 from ON Semiconductor is a reliable and efficient solution for designers looking for an octal transparent latch with low power consumption and high-speed performance. Its 3-state outputs and the ability to interface with 5V systems make it a versatile choice for modern digital applications.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess