ON Semiconductor SMSF1231XT1G Product Overview
The SMSF1231XT1G is a high-performance, versatile N-Channel MOSFET from ON Semiconductor, designed to cater to a wide range of applications requiring efficient power management and control. This compact, surface-mountable component is engineered to deliver superior switching performance with low on-state resistance, making it an ideal choice for power conversion and regulation tasks in modern electronic circuits.
Key Features
- Low On-Resistance: The SMSF1231XT1G boasts an exceptionally low on-resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
- High Switching Speed: Engineered for rapid switching, this MOSFET ensures swift transitions between on and off states, contributing to improved performance in high-frequency applications.
- Small Footprint: The compact SOT-23 package is space-efficient, making it suitable for densely packed PCBs where real estate is at a premium.
- Energy-Efficient: With its low threshold voltage and reduced gate charge, the SMSF1231XT1G is optimized for low power consumption, which is critical in battery-powered devices.
Applications
The versatility of the SMSF1231XT1G allows it to be integrated into a variety of electronic systems, including:
- Power Management Modules
- DC-DC Converters
- Battery-Powered Devices
- Motor Control Circuits
- Load Switching Applications
- Portable Electronics
Product Specifications
ON Semiconductor's SMSF1231XT1G is characterized by its robust performance specifications, which include:
- Drain-to-Source Voltage (VDSS): 20V
- Continuous Drain Current (ID): 0.22A
- Power Dissipation (PD): 0.3W
- Operating Temperature Range: -55°C to 150°C
With its combination of efficiency, speed, and compactness, the SMSF1231XT1G from ON Semiconductor is a reliable and powerful component for designers looking to optimize their electronic designs for power-sensitive applications.