EN
  • EN
  • DE

SMS24T1

Part No SMS24T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 44VC SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 44V
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 40pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number SMS24
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 934427-SMS24T1
Ultra Librarian 3D Model Ultra Librarian SMS24T1 CAD Model

Description

The ON Semiconductor SMS24T1 is a state-of-the-art Schottky Barrier Rectifier designed for high-efficiency power management applications. This robust component is a testament to ON Semiconductor's commitment to providing energy-saving solutions and technological innovation in the semiconductor industry.

Key Features:

  • Low Forward Voltage Drop: The SMS24T1 features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation. This characteristic is critical for applications that demand high efficiency, such as portable devices and power supply units.
  • High Current Capability: With its ability to handle high surge currents, this Schottky Barrier Rectifier is well-suited for applications that experience frequent power surges or require robust current handling capabilities.
  • Fast Switching Speed: The device's fast switching speed makes it an ideal choice for high-frequency applications, contributing to reduced switching losses and improved overall performance.
  • Low Power Loss: High efficiency is achieved through minimized power loss, making the SMS24T1 an eco-friendly option that helps in reducing the carbon footprint of electronic systems.
  • Compact Surface-Mount Package: The SMS24T1 comes in a small surface-mount package, saving valuable board space and allowing for a more compact overall design in end products.

Applications:

The SMS24T1 is versatile and can be used in a wide array of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Components
  • Portable Devices
  • Telecommunication Systems

Technical Specifications:

The SMS24T1 boasts impressive technical specifications that make it a reliable choice for designers and engineers:

  • Peak Repetitive Reverse Voltage: 40 V
  • Average Rectified Forward Current: 2 A
  • Non-Repetitive Peak Forward Surge Current: 50 A
  • Operating Junction Temperature Range: -55°C to +125°C

In conclusion, the ON Semiconductor SMS24T1 Schottky Barrier Rectifier is an excellent choice for any application that requires high efficiency, fast switching, and compact design. Its superior performance and reliability make it a valuable component in the design of modern electronic systems.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2069 $57.9320
685+ $0.1698 $116.3130
1,055+ $0.1645 $173.5475
1,455+ $0.1592 $231.6360
1,880+ $0.1538 $289.1440
2,515+ $0.1379 $346.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess