EN
  • EN
  • DE

SMS12CT1G

Part No SMS12CT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 23VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 23V
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 350W
Applications General Purpose
Capacitance @ Frequency 120pF @ 1MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 029452-SMS12CT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMS12CT1G CAD Model

Description

ON Semiconductor SMS12CT1G - Schottky Barrier Rectifier

The ON Semiconductor SMS12CT1G is a high-performance Schottky Barrier Rectifier designed to meet the rigorous demands of modern electronic applications. This rectifier is a great choice for systems that require efficient power management and high reliability. With its compact SOD-123 package, the SMS12CT1G is suitable for high-density circuit designs where space is at a premium.

Key Features

  • High Surge Capability: Designed to handle high surge currents without damage, making it ideal for applications that experience frequent power fluctuations.
  • Low Forward Voltage Drop: The SMS12CT1G offers a low forward voltage drop, which reduces power loss and improves efficiency, especially important in battery-powered devices.
  • Guardring for Stress Protection: A guardring is included to provide enhanced ruggedness and long-term reliability. This feature helps to protect the device from over-voltage and stress conditions.
  • Power Dissipation: Capable of dissipating 200 mW of power, this device can handle moderate power applications effortlessly.
  • Lead-Free and RoHS Compliant: This product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in all types of electronic equipment.

Applications

The ON Semiconductor SMS12CT1G is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Technical Specifications

  • Package: SOD-123
  • Peak Repetitive Reverse Voltage (Vrrm): 20 V
  • Average Rectified Forward Current (Io): 1 A
  • Non-Repetitive Peak Forward Surge Current (Ifsm): 40 A
  • Operating Junction Temperature Range: -55°C to +150°C

With its blend of efficiency, durability, and compact size, the ON Semiconductor SMS12CT1G Schottky Barrier Rectifier is an excellent choice for engineers and designers looking for a reliable rectifying solution. Whether you are working on power supply units, automotive electronics, or portable devices, the SMS12CT1G offers the performance and reliability required for today's high-tech electronic systems.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6476 $51.8080
190+ $0.5314 $100.9660
295+ $0.5148 $151.8660
405+ $0.4982 $201.7710
520+ $0.4816 $250.4320
695+ $0.4317 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess