EN
  • EN
  • DE

SMF43AT1

Part No SMF43AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 2.9A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF
Other Names SMF43AT1OS
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298737-SMF43AT1
Ultra Librarian 3D Model Ultra Librarian SMF43AT1 CAD Model

Description

ON Semiconductor SMF43AT1 Transient Voltage Suppressor

The ON Semiconductor SMF43AT1 is a high-quality transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is a critical piece of any circuit where voltage regulation and spike suppression are paramount. The SMF43AT1 is particularly suited for applications in consumer electronics, automotive systems, and industrial equipment, where reliability and performance are non-negotiable.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 43V, providing a secure barrier against overvoltage conditions for many standard electronic systems.
  • Peak Pulse Power: With a peak pulse power of 200W for a 10/1000μs waveform, this TVS diode can handle significant power spikes without compromising the integrity of the protected circuit.
  • Low Leakage Current: The SMF43AT1 boasts a low leakage current, ensuring minimal power loss when the device is in standby mode and enhancing overall energy efficiency.
  • Fast Response Time: Its fast response time ensures quick action against transient events, offering immediate protection to sensitive components.
  • Compact Package: Housed in an SOD-123FL package, the SMF43AT1 is compact and suitable for space-constrained applications.
  • RoHS Compliant: The device meets RoHS standards, ensuring that it is free from hazardous substances and compliant with environmental regulations.

Applications

The SMF43AT1 is versatile and can be used across a wide range of applications, including:

  • Portable devices where size and power conservation are important
  • Automotive control systems that require robust protection against transients
  • Industrial equipment with a need for stable voltage operation
  • Consumer electronics that require safeguarding from electrical disturbances

ON Semiconductor's commitment to quality ensures that the SMF43AT1 is a reliable choice for designers looking to enhance the durability and longevity of their electronic systems. Whether you are working on a new design or looking to upgrade existing equipment, the SMF43AT1 offers a strong layer of protection against voltage transients, making it an essential component in any sensitive electronic application.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess