EN
  • EN
  • DE

SMF170AT1

Part No SMF170AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 170VWM 275VC SOD123FL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 170V
Minimum Breakdown Voltage 189V
Max Clamping Voltage 275V
Peak Pulse Current(Ippm) 600mA
Power Dissipation - Pd 200W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-123FL
Win Source Part Number 115066-SMF170AT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMF170AT1 CAD Model

Description

ON Semiconductor SMF170AT1 - Robust and Efficient Zener Diode

The ON Semiconductor SMF170AT1 is a high-performance Zener diode designed to provide precision voltage regulation and protection in a compact package. This versatile component is ideal for a wide range of applications, including voltage stabilization, clamping, and protection circuits in consumer, industrial, and telecommunication products.

Key Features

  • Voltage Regulation: The SMF170AT1 offers a nominal Zener voltage of 17V, making it suitable for a variety of stabilization tasks.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy and is appropriate for high-density circuit designs.
  • Compact SOD-123 Flat Lead Package: The small footprint of the SOD-123 package allows for efficient use of PCB space, which is critical in modern electronic designs.
  • High Surge Capability: The device is capable of withstanding surge events, ensuring reliable operation under transient conditions.
  • Low Leakage Current: The SMF170AT1 has a low leakage current, which enhances the overall efficiency of the system it is used in.
  • Wide Operating Temperature Range: It operates over a broad temperature range of -55°C to +150°C, suitable for harsh environments.

Applications

The SMF170AT1 is versatile enough to be used in various electronic applications, including:

  • Consumer electronics such as TVs, computers, and mobile devices
  • Industrial systems for voltage regulation and transient protection
  • Telecommunication infrastructure for stabilizing signals and protecting against voltage spikes
  • Automotive electronics for ensuring stable operation under fluctuating voltages

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMF170AT1 is no exception. Each diode is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. For designers and engineers looking for a reliable voltage regulation solution, the SMF170AT1 from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess