The SMBZ2606-20LT3 from ON Semiconductor is a high-quality Zener diode, designed to provide excellent voltage regulation with a minimal footprint. This Zener diode is part of ON Semiconductor's robust voltage regulator products, offering a nominal Zener voltage of 20V, which makes it suitable for a variety of applications that require precise voltage clamping.
Key Features
- Zener Voltage (V<sub>Z): 20V
- Package: SMB (DO-214AA), providing a compact, surface-mount solution that is easy to integrate into various circuit designs.
- Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
- Tolerance: The Zener voltage tolerance is ±5%, allowing for precise voltage regulation and stable operation in electronic circuits.
- Operating Temperature Range: -55°C to +150°C, ensuring reliable performance across a wide range of environmental conditions.
- Lead-Free and RoHS Compliant: This product is environmentally friendly and meets current regulations for hazardous substances.
Applications
The SMBZ2606-20LT3 is versatile and can be used in various electronic applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Power management systems
- Consumer electronics
- Telecommunication devices
- Automotive electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the SMBZ2606-20LT3 Zener diode is no exception. It is designed and manufactured to meet the stringent standards required by industrial, automotive, and consumer electronics markets. With its robust design and reliable performance, the SMBZ2606-20LT3 is an excellent choice for designers looking for a dependable voltage regulation solution.