EN
  • EN
  • DE

SMBT1231LT3G

Part No SMBT1231LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE STD REC GP SOT23 / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number SMBT1231
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 328261-SMBT1231LT3G
Ultra Librarian 3D Model Ultra Librarian SMBT1231LT3G CAD Model

Description

ON Semiconductor SMBT1231LT3G Product Overview

The SMBT1231LT3G is a cutting-edge semiconductor product from ON Semiconductor, a leading provider of energy-efficient solutions. This product is a high-performance, surface-mount, bipolar junction transistor (BJT) that is designed to meet the needs of a wide range of electronic applications.

Key Features

  • Transistor Polarity: NPN - This allows the device to be used in a variety of switching and amplification applications.
  • Collector-Emitter Voltage (VCEO): 100V - Offers a high breakdown voltage suitable for moderate to high-voltage applications.
  • Collector Current (IC): 500mA - Capable of driving moderate loads with ease.
  • Power Dissipation (Pd): 225mW - Ensures reliable operation under normal ambient temperatures without the need for additional heat sinking.
  • DC Current Gain (hFE): 100 at 10mA - Provides a good level of amplification for a variety of signal processing tasks.
  • Package / Case: SOT-23-3 - A compact and versatile package that is widely used in the industry, making it ideal for space-constrained applications.

Applications

The SMBT1231LT3G is suitable for deployment in a diverse array of electronic circuits. It is commonly used in:

  • Switching and linear amplification
  • Power management functions
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems

Quality and Reliability

As with all ON Semiconductor products, the SMBT1231LT3G is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability in a variety of conditions. This ensures that customers can trust this component to perform consistently over time, even in demanding situations.

Environmental Compliance

The SMBT1231LT3G is also designed with environmental regulations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) standards, meaning it is free from harmful substances like lead, mercury, and cadmium, making it a more environmentally friendly choice for electronic manufacturers.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0588 $57.9180
2,395+ $0.0483 $115.6785
3,705+ $0.0468 $173.3940
5,105+ $0.0453 $231.2565
6,600+ $0.0438 $289.0800
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess