EN
  • EN
  • DE
  • IT

SMBT1201LT1G

Part No SMBT1201LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SS SOT23 GP XSTR SPCL TR / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 838153-SMBT1201LT1G
Ultra Librarian 3D Model Ultra Librarian SMBT1201LT1G CAD Model

Description

ON Semiconductor SMBT1201LT1G Bipolar Transistor

The ON Semiconductor SMBT1201LT1G is a versatile and high-performance NPN bipolar junction transistor (BJT) designed to meet the needs of a wide range of electronic applications. This transistor is a fundamental component for amplifying current or functioning as a switch in various electronic circuits. It comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications.

The SMBT1201LT1G features a collector-emitter voltage (V<sub>CEO) of 50V, which makes it suitable for moderate voltage applications. It can handle a continuous collector current (I<sub>C) of up to 500 mA, which is sufficient for driving small loads or for signal amplification purposes. The device also boasts a collector-emitter saturation voltage (V<sub>CE(sat)) of typically 0.5V at 50 mA, indicating efficient operation with minimal voltage drop when in the saturation region.

With a transition frequency (f<sub>T) of 100 MHz, the SMBT1201LT1G is capable of operating at higher frequencies, making it a good choice for RF and high-speed switching applications. The transistor's gain bandwidth product is optimized to provide good amplification characteristics over a broad frequency range.

The ON Semiconductor SMBT1201LT1G is designed with a focus on reliability and performance. It features a low collector-base capacitance and a low output capacitance, which contributes to its excellent high-frequency response. Additionally, the device has a high gain, with a DC current gain (h<sub>FE) range specified from 100 to 300 at 10 mA, ensuring consistent performance across various operating conditions.

Its SOT-23 package is not only space-saving but also allows for efficient thermal management. The SMBT1201LT1G is RoHS compliant, ensuring that it meets the latest environmental standards and regulations for electronic components.

In summary, the ON Semiconductor SMBT1201LT1G is a highly reliable NPN bipolar transistor that offers a good balance of voltage and current handling capabilities, high-frequency performance, and low saturation voltage, making it an excellent choice for designers looking for a general-purpose transistor for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess