EN
  • EN
  • DE

SMBJ12AONT3

Part No SMBJ12AONT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series SMBJ
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.2V
Voltage - Clamping (Max) @ Ipp 19.9V
Current - Peak Pulse (10/1000µs) 30.2A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ
Other Names SMBJ12AONT3OS,ONSONSSMBJ12AONT3,2156-SMBJ12AONT3-ONTR
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298648-SMBJ12AONT3
Ultra Librarian 3D Model Ultra Librarian SMBJ12AONT3 CAD Model

Description

ON Semiconductor SMBJ12AONT3 Product Overview

The SMBJ12AONT3 is a robust transient voltage suppression (TVS) diode from ON Semiconductor, designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a part of the SMBJ series, which is known for its compact surface-mount package and excellent clamping capability, making it a popular choice for a wide range of applications including consumer electronics, industrial systems, and automotive circuits.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 12V, which is the maximum voltage that can be applied over the diode without causing it to conduct in avalanche mode.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for a 10/1000μs waveform, ensuring protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 19.9V, the SMBJ12AONT3 provides reliable protection for sensitive components by limiting voltage spikes.
  • Uni-directional Protection: This TVS diode is uni-directional, designed to protect against transient voltages in one polarity.
  • Fast Response Time: The device reacts in less than 1 picosecond from 0V to BV min, offering immediate response to transient events.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, suitable for a variety of environmental conditions.
  • Package: The SMBJ12AONT3 comes in a small SMB (DO-214AA) package, ideal for space-constrained applications.
  • Compliance: It is RoHS compliant and meets the IEC-61000-4-2 and IEC-61000-4-4 standards for ESD and EFT immunity, respectively.

Applications

The SMBJ12AONT3 is versatile and can be used in a range of applications to protect against voltage transients. These include:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Portable devices
  • Microprocessor-based equipment

With its combination of high surge capability, fast response time, and compact footprint, the SMBJ12AONT3 from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess