EN
  • EN
  • DE

SMBF1035LT3

Part No SMBF1035LT3
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 327867-SMBF1035LT3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMBF1035LT3 CAD Model

Description

ON Semiconductor SMBF1035LT3 - Surface Mount Schottky Barrier Rectifier

The ON Semiconductor SMBF1035LT3 is a state-of-the-art Schottky Barrier Rectifier designed to offer efficient and reliable performance in a compact SMB flat-lead package. This rectifier is optimized for low forward voltage drop without compromising the ability to sustain a high surge current, making it an ideal choice for high-efficiency power supply applications.

With its surface-mount design, the SMBF1035LT3 is perfect for modern, space-constrained electronic assemblies, providing a reduced footprint on printed circuit boards (PCBs). This makes it particularly well-suited for use in portable devices, power management systems, and various other electronics where size and efficiency are critical.

Key Features:

  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • High Surge Current Capability: Despite its small size, the SMBF1035LT3 can handle high surge currents, making it robust against transient events and suitable for demanding applications.
  • Low Power Loss: High efficiency is achieved through minimal power loss, which is essential for battery-powered devices and contributes to energy savings in general applications.
  • Surface-Mount Package: The SMB flat-lead package allows for efficient assembly and space-saving design, ideal for high-density PCB layouts.
  • RoHS Compliant: Adhering to environmental standards, the SMBF1035LT3 is RoHS compliant, which means it is free from hazardous substances commonly restricted in electronic components.

The SMBF1035LT3 is an excellent choice for designers looking to improve the efficiency and reliability of their power circuits. Its combination of low forward voltage, high surge capability, and compact footprint makes it highly versatile for a range of applications, including power supplies, DC-DC converters, battery charging systems, and more.

ON Semiconductor's commitment to quality ensures that the SMBF1035LT3 is manufactured to the highest standards, providing reliable performance even under challenging conditions. Whether you're designing for consumer electronics, industrial systems, or automotive applications, the SMBF1035LT3 offers the performance and reliability you need in a surface-mount Schottky Barrier Rectifier.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,400 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess