EN
  • EN
  • DE

SG6742HRSY

Part No SG6742HRSY
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM PROG GREEN CM 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Voltage - Supply (Vcc/Vdd) 10.5V ~ 22V
Frequency - Switching 90kHz ~ 110kHz
Power (Watts) 400 mW
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number SG6742
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 319755-SG6742HRSY
Ultra Librarian 3D Model Ultra Librarian SG6742HRSY CAD Model

Description

Product Overview: SG6742HRSY from ON Semiconductor

The SG6742HRSY is a highly integrated solution from ON Semiconductor, designed for the efficient management of power supplies. This robust component is part of the company's Green Mode Fairchild Power Switch (FPS™) product line, which combines a fully-featured pulse width modulation (PWM) controller and a high-voltage power MOSFET into a single package. The SG6742HRSY is particularly suitable for switch-mode power supplies (SMPS) used in a variety of applications, including consumer electronics, office automation, and industrial control systems.

Key Features

  • High Efficiency: With its green-mode function, the SG6742HRSY reduces standby power consumption and enhances power efficiency, making it an eco-friendly choice for modern electronic applications.
  • Built-in Protections: The device includes several protection features, such as over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP), ensuring the longevity and reliability of the power supply.
  • Integrated MOSFET: The integration of a power MOSFET simplifies the design and reduces the component count, leading to a more compact and cost-effective power supply design.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the SG6742HRSY employs frequency modulation, making it ideal for applications sensitive to noise.

Applications

The versatility of the SG6742HRSY allows it to be used in a wide range of power supply applications. It is particularly well-suited for:

  • Adapters for notebooks, LCD monitors, and other portable devices
  • Offline battery chargers
  • Standby and auxiliary power supplies

Technical Specifications

The SG6742HRSY operates over a wide input voltage range and features a low start-up current. It provides a high level of integration, which is beneficial for designing high-performance power supply systems with a reduced bill of materials (BOM). The device is available in a compact SOP-8 package, which is suitable for space-constrained applications.

ON Semiconductor's commitment to quality and performance is evident in the SG6742HRSY, making it a reliable choice for power management solutions. By choosing the SG6742HRSY, designers can achieve a balance between performance, efficiency, and cost, enhancing the overall value of their end products.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess