EN
  • EN
  • DE

SECO-NCP51530HB-GEVB

Part No SECO-NCP51530HB-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part NCP51530
Supplied Contents Board(s)
Base Product Number SECO
Other Names 488-SECO-NCP51530HB-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284828-SECO-NCP51530HB-GEVB
Ultra Librarian 3D Model Ultra Librarian SECO-NCP51530HB-GEVB CAD Model

Description

The SECO-NCP51530HB-GEVB from ON Semiconductor is a high-performance evaluation board designed to showcase the capabilities of the NCP51530 High-Speed High-Side and Low-Side Driver. This evaluation board is an excellent tool for engineers and developers who are looking to explore the features and performance of the NCP51530 driver in various power applications.

Key Features

  • High-Speed Operation: The NCP51530 driver is capable of high-speed operation with rise and fall times of approximately 10 ns, enabling efficient switching and reduced switching losses in power circuits.
  • Dual Output Drive: It features a dual-output drive—high-side and low-side—making it suitable for driving both channels of a half-bridge power stage.
  • Wide Range VCC: The device operates with a VCC range from 10V to 30V, providing flexibility for use in a wide range of applications and ensuring compatibility with various control circuits.
  • Robust Design: The evaluation board is designed with robustness in mind, with features such as under-voltage lockout and matched propagation delays for both channels to ensure reliable operation.
  • Isolated Power Supply: The SECO-NCP51530HB-GEVB includes an isolated power supply for the high-side driver, ensuring safe and reliable operation even in high-voltage applications.

Applications

The SECO-NCP51530HB-GEVB is ideal for a variety of applications, including:

  • DC-DC converters
  • AC-DC power supplies
  • Inverters for motor drives
  • Class-D audio amplifiers
  • Power factor correction (PFC) circuits

Design and Development Support

ON Semiconductor provides comprehensive support for the SECO-NCP51530HB-GEVB, including detailed documentation, reference designs, and technical support to assist in the rapid development of prototypes and final products. This evaluation board is an invaluable resource for any power electronics project that requires a reliable and efficient high-side and low-side driver solution.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess