EN
  • EN
  • DE

SBRS8340T3G

Part No SBRS8340T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A SMC / Rectifier Diode Schottky Si 40V 4A Automotive 2-Pin SMC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 028107-SBRS8340T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SBRS8340
Introduction Date January 04, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBRS8340T3G CAD Model

Description

ON Semiconductor's SBRS8340T3G Schottky Barrier Rectifier

The SBRS8340T3G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is specifically crafted to offer low forward voltage drop and a high current capability, making it an excellent choice for applications requiring efficient power management and high surge current tolerance.

Constructed with a Guardring for overvoltage protection, the SBRS8340T3G ensures that sensitive electronics are shielded from voltage spikes, while its Schottky Barrier design contributes to the reduction of power loss and heat generation, enhancing overall efficiency. This feature is particularly beneficial in extending the life of your product by reducing stress on the electronic components.

With its compact surface-mounted SMC package, the SBRS8340T3G is optimized for automated assembly processes and is designed to occupy minimal space on a printed circuit board (PCB). Its low profile package allows for better thermal performance and makes it suitable for use in space-constrained applications.

This rectifier boasts a high forward surge current of 100 A, a maximum average forward rectified current of 3.0 A, and a peak repetitive reverse voltage of 40 V. These specifications make the SBRS8340T3G ideal for use in high-frequency rectification and free-wheeling applications in power supplies, inverters, converters, and lighting systems, as well as for use in automotive and consumer electronics that demand high efficiency and reliability.

The SBRS8340T3G is also environmentally friendly, as it is lead-free, halogen-free, and RoHS compliant, ensuring that it meets the latest environmental standards for electronic components. This commitment to sustainability makes it a suitable choice for manufacturers looking to create eco-friendly products without compromising on performance.

In summary, the SBRS8340T3G from ON Semiconductor offers a powerful combination of efficiency, protection, and compact design, making it an excellent choice for a wide range of electronic applications where performance and reliability are paramount.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4097 $59.4065
345+ $0.3363 $116.0235
535+ $0.3257 $174.2495
735+ $0.3152 $231.6720
950+ $0.3047 $289.4650
1,270+ $0.2732 $346.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,262 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess