Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Series Connection Standard 70 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SBAV199
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBAV199LT3GOSTR, SBAV199LT3GOSCT, SBAV199LT3G-ND, SBAV199LT3GOSDKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933073-SBAV199LT3G
Ultra Librarian 3D Model Ultra Librarian SBAV199LT3G CAD Model

Description

The SBAV199LT3G is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to provide superior switching performance and higher reliability, which is ideal for a wide range of applications that require efficient power management and voltage rectification.

Key Features

  • Low Forward Voltage Drop: The SBAV199LT3G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, this diode is well-suited for high-frequency applications, ensuring quick response times and reduced switching losses.
  • High Current Capacity: This component can handle a substantial forward continuous current, making it suitable for circuits with higher current demands.
  • Small Package Size: Encased in a compact SOD-323 package, the SBAV199LT3G saves valuable board space without compromising performance.
  • Lead-Free and RoHS Compliant: The diode is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

The versatility of the SBAV199LT3G allows it to be used in a broad array of electronic equipment, including:

  • Power supply circuits
  • DC-DC converters
  • Automotive applications
  • Portable devices and battery-powered gadgets
  • Reverse voltage protection circuits

Reliability and Quality Assurance

ON Semiconductor ensures that each SBAV199LT3G diode meets rigorous quality standards. The device is subjected to extensive testing and verification processes, guaranteeing its performance, durability, and compliance with industry specifications. Customers can trust the SBAV199LT3G for its consistent quality and reliability in critical and demanding applications.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to $1.9559
ECAD model for RURD620CCS9A-SB82068
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to $0.1281
ECAD model for MBR30100WT

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1567 $50.1440
780+ $0.1286 $100.3080
1,205+ $0.1245 $150.0225
1,660+ $0.1205 $200.0300
2,150+ $0.1165 $250.4750
2,875+ $0.1045 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,900 pieces
MOQ: 320 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention