EN
  • EN
  • DE

SBA100-04

Part No SBA100-04
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 313720-SBA100-04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBA100-04 CAD Model

Description

The SBA100-04 from ON Semiconductor is a cutting-edge Schottky Barrier Rectifier designed to offer efficient power management in a wide range of applications. This device is renowned for its low forward voltage drop and high surge current capability, making it an ideal choice for high-frequency rectification and free-wheeling applications in switching power supplies, converters, and other power electronics systems.

Key Features

  • High Surge Capability: The SBA100-04 is capable of withstanding high surge currents, ensuring reliability and robustness in demanding situations.
  • Low Power Loss: With its Schottky barrier design, this rectifier boasts a low forward voltage drop, leading to reduced power loss and improved efficiency.
  • High Frequency Operation: Its fast switching capability makes the SBA100-04 suitable for high-frequency applications, providing efficient performance with minimal noise.
  • Thermal Performance: The device is encapsulated in a package that enhances thermal performance, allowing for better heat dissipation and improved longevity.
  • RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the SBA100-04 complies with RoHS standards, minimizing the use of hazardous substances.

Applications

The versatility of the SBA100-04 allows it to be used in a variety of applications. These include:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in inverters
  • Power management devices
  • Automotive applications
  • High-frequency rectifiers

Technical Specifications

Parameter Value
Peak Repetitive Reverse Voltage 40 V
Average Rectified Forward Current 1 A
Non-Repetitive Peak Surge Current 25 A
Operating Junction Temperature Range -55°C to +125°C
Package DO-214AA (SMB)

With its robust design and reliable performance, the SBA100-04 from ON Semiconductor is an excellent choice for designers looking for a high-quality Schottky Barrier Rectifier. Its superior efficiency and thermal management capabilities make it a go-to component for modern electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess