EN
  • EN
  • DE

SB10015M-TL-W

Part No SB10015M-TL-W
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 15V 1A 3MCPH / Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 15V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 540mV at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage at Vr 3μA at 7.5V
Capacitance at Vr, F 20pF at 10V, 1MHz
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package 3-MCPH
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805742-SB10015M-TL-W
Ultra Librarian 3D Model Ultra Librarian SB10015M-TL-W CAD Model

Description

The SB10015M-TL-W is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is engineered to provide high-efficiency power conversion with minimal power loss, making it an ideal component for a wide range of electronic applications.

Key Features

  • High Current Capacity: The device is capable of conducting up to 10 Amps of continuous current, catering to applications requiring high current handling capabilities.
  • Low Forward Voltage Drop: With a low forward voltage drop, it ensures high efficiency in power conversion, which is critical for reducing heating and improving system reliability.
  • High Surge Capability: The SB10015M-TL-W is designed to withstand high surge currents, protecting circuits from potential damage caused by unexpected surges.
  • Power Packaged: Enclosed in a TO-252 (DPAK) package, the device offers a compact footprint while still providing excellent thermal performance.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The SB10015M-TL-W is versatile and can be used in various applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Automotive applications

Technical Specifications

Parameter Value
Maximum Continuous Forward Current 10A
Maximum Repetitive Peak Reverse Voltage 100V
Forward Voltage Drop 0.85V at 5A
Operating Temperature Range -55°C to +150°C

ON Semiconductor's SB10015M-TL-W offers a blend of high performance, reliability, and environmental consciousness, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1415 $58.0150
995+ $0.1162 $115.6190
1,545+ $0.1125 $173.8125
2,125+ $0.1090 $231.6250
2,745+ $0.1053 $289.0485
3,675+ $0.0944 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess