EN
  • EN
  • DE
  • IT

SB10-05P-TD-E

Part No SB10-05P-TD-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 1A PCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 80μA @ 25V
Capacitance @ Vr, F 52pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-89/PCP-1
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 028031-SB10-05P-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB10-05P-TD-E CAD Model

Description

ON Semiconductor introduces the SB10-05P-TD-E, a state-of-the-art Schottky barrier rectifier designed to provide efficient power management and high reliability in a wide range of applications. This device is a perfect solution for engineers looking to enhance the performance of their power supply circuits, solar inverters, and other high-efficiency power systems.

Key Features

  • Low Forward Voltage Drop: The SB10-05P-TD-E is engineered to have a low forward voltage drop, which minimizes power loss and improves efficiency, making it ideal for applications where power conservation is critical.
  • High Surge Current Capability: This product is capable of withstanding high surge currents, ensuring durability and reliability during unexpected voltage spikes.
  • Extended Temperature Range: With an operating temperature range from -55°C to +150°C, the SB10-05P-TD-E is suitable for use in harsh environments and can maintain performance under extreme conditions.
  • Surface Mount Package: The device comes in a surface mount package, which allows for a compact design and is easy to integrate into various electronic assemblies.
  • RoHS Compliant: Compliance with the RoHS directive makes the SB10-05P-TD-E an environmentally friendly choice, reducing the ecological footprint of your projects.

Applications

The versatility of the SB10-05P-TD-E makes it suitable for a broad range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Solar inverters

Product Specifications

Parameter Value Package Surface Mount Average Rectified Current (Io) 1.0 A Peak Repetitive Reverse Voltage (Vrrm) 50 V Forward Voltage Drop (Vf) 0.55 V @ 1.0 A Operating Temperature Range -55°C to +150°C

The SB10-05P-TD-E by ON Semiconductor is an exemplary component that offers both efficiency and reliability for your power management needs. Its robust design and adherence to industry standards make it a top choice for professionals seeking to optimize their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9201 $50.6055
135+ $0.7550 $101.9250
210+ $0.7314 $153.5940
285+ $0.7078 $201.7230
370+ $0.6842 $253.1540
490+ $0.6134 $300.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess