EN
  • EN
  • DE

SB05-05CPI-TB

Part No SB05-05CPI-TB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188543-SB05-05CPI-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB05-05CPI-TB CAD Model

Description

Product Overview: SB05-05CPI-TB - ON Semiconductor

The SB05-05CPI-TB is a state-of-the-art Schottky Barrier Rectifier Diode designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This high-performance component is engineered to provide efficient, low-voltage rectification with minimal power loss, making it suitable for a variety of electronic applications.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing the power loss during operation.
  • High Surge Capability: With its robust design, the SB05-05CPI-TB offers excellent surge handling capability, ensuring reliability under transient conditions.
  • Guard Ring Die Construction: The inclusion of a guard ring die construction provides enhanced reliability and stability, making it an ideal choice for critical applications.
  • Low Power Loss: The Schottky Barrier Rectifier is optimized for low power loss, which is essential for energy-sensitive designs.
  • Compact Package: The device comes in a compact, surface-mount package, allowing for space-saving designs and easy integration into various electronic circuits.

Applications

The SB05-05CPI-TB is versatile and can be used in multiple applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Battery Charging Systems
  • Automotive Applications
  • High-frequency Rectification

Specifications

Parameter Value
Package DO-214AA (SMB)
Maximum Repetitive Reverse Voltage (VRRM) 50 V
Average Rectified Forward Current (Io) 0.5 A
Peak Forward Surge Current (IFSM) 20 A
Operating Temperature Range -55°C to +150°C

With its superior performance and reliability, the SB05-05CPI-TB from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and durability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess