EN
  • EN
  • DE

RURG8060-F085

Part No RURG8060-F085
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 80A TO247-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tube
Product Status Last Time Buy
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 80A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 80 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 90 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Capacitance @ Vr, F -
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247-2
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number RURG8060
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368263-RURG8060-F085
Ultra Librarian 3D Model Ultra Librarian RURG8060-F085 CAD Model

Description

ON Semiconductor RURG8060-F085 - Robust Ultrafast Rectifier

The RURG8060-F085 from ON Semiconductor is a high-performance ultrafast rectifier designed to meet the rigorous demands of power conversion and switching applications. This device is particularly suitable for high-efficiency power supplies, inverters, and as a freewheeling diode in a variety of electronic circuits.

Key Features:

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the RURG8060-F085 is capable of handling high voltage applications with ease.
  • Ultrafast Recovery Time: The diode boasts an ultrafast recovery time, minimizing energy loss and improving the efficiency of the overall system.
  • High Surge Current Capability: Its robust design allows it to withstand high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power dissipation and improves thermal performance, which is critical for maintaining the longevity and reliability of the device.
  • TO-247 Package: The RURG8060-F085 comes in a TO-247 package, which provides excellent power handling capabilities and is easy to mount on a heatsink for enhanced thermal management.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Snubber Diode in PWM Inverters
  • Freewheeling Diode in Converters

The RURG8060-F085 is a testament to ON Semiconductor's commitment to providing robust and efficient semiconductor solutions. Its combination of high reverse voltage capability, ultrafast recovery time, and high surge current endurance makes it a top choice for engineers looking to improve the performance and reliability of their power electronic systems.

With ON Semiconductor's expertise in the field, the RURG8060-F085 is engineered to deliver unparalleled performance, making it an essential component for modern electronic applications that require fast switching and high-voltage operation.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess