EN
  • EN
  • DE

RS1MFA

Part No RS1MFA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 1KV 800MA SOD123FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features Diode Standard 1000 V 800mA Surface Mount SOD-123FA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123W
Case / Package SOD-123FA
Family Name RS1M
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number RS1MFATR, RS1MFA-ND, RS1MFACT, RS1MFADKR
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892353-RS1MFA
Ultra Librarian 3D Model Ultra Librarian RS1MFA CAD Model

Description

The RS1MFA from ON Semiconductor is a robust and efficient fast recovery rectifier designed for use in a variety of electronic applications. This rectifier is part of ON Semiconductor's offerings that are aimed at providing high-speed switching with low power losses, making it an ideal component for high-efficiency power management systems.

Key Features

  • High Reverse Voltage Capability: The RS1MFA can withstand reverse voltages up to 1000V, which is suitable for high-voltage applications.
  • Fast Reverse Recovery Time: With a reverse recovery time typically less than 150ns, this rectifier allows for rapid switching, which is crucial for power converters and inverters.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, thereby reducing power loss and improving efficiency in operation.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring reliability and robustness in demanding situations.
  • Surface Mount Package: The RS1MFA comes in a compact SMA (DO-214AC) package, which is suitable for automated assembly processes and saves board space.

Applications

The RS1MFA is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power inverters
  • Freewheeling diodes
  • DC/DC converters
  • Reverse battery protection circuits
  • Automotive and consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the RS1MFA is no exception. It is designed to meet the stringent requirements of the industrial and automotive industries. The device is RoHS compliant and is manufactured in facilities that are certified to ISO 9001:2000 and ISO/TS 16949 standards, ensuring that each unit is reliable and of the highest quality.

Conclusion

Overall, the ON Semiconductor RS1MFA Fast Recovery Rectifier is a high-performance component that provides designers with a combination of speed, efficiency, and reliability. Whether for power management in consumer electronics or industrial systems, the RS1MFA is an excellent choice for engineers looking to enhance their circuit designs.

You May Also Be Interested in

Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4994 $52.4370
245+ $0.4098 $100.4010
380+ $0.3970 $150.8600
525+ $0.3842 $201.7050
675+ $0.3714 $250.6950
905+ $0.3330 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess