EN
  • EN
  • DE
  • IT

RE0208M-TL-E

Part No RE0208M-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 292598-RE0208M-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE0208M-TL-E CAD Model

Description

The RE0208M-TL-E is a high-performance, energy-efficient power management integrated circuit designed by ON Semiconductor, a renowned leader in the semiconductor industry. This compact and versatile component is engineered to meet the demanding requirements of modern electronic applications, providing reliable and stable power supply solutions.

Key Features

  • Low Dropout Voltage: The device features a low dropout voltage, making it suitable for applications that require a stable output voltage with minimal input-to-output differential.
  • High Output Accuracy: It delivers a high level of output voltage accuracy, which is critical for sensitive electronic circuits.
  • Thermal Shutdown Protection: Equipped with thermal shutdown protection, the RE0208M-TL-E ensures the safety and longevity of both the IC and the system it powers by preventing overheating.
  • Current Limiting: The built-in current limiting feature protects the device and the load from damage due to excessive current conditions.
  • Wide Operating Temperature Range: This component is designed to operate effectively across a broad temperature range, making it suitable for various industrial and consumer applications.

Applications

The RE0208M-TL-E is ideal for use in a wide array of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Equipment
  • Power Supply Modules
  • Consumer Electronics
  • Automotive Electronics

Product Specifications

The RE0208M-TL-E is available in a compact package and offers the following specifications:

  • Package: The device comes in a small surface-mount package that is easy to integrate into various circuit designs.
  • Output Voltage: It provides a precise and stable output voltage, essential for maintaining the performance of the electronic system.
  • Efficiency: With its high-efficiency design, the RE0208M-TL-E helps to reduce power consumption and extend battery life in portable applications.

In summary, the RE0208M-TL-E from ON Semiconductor is a robust power management solution that offers excellent performance, efficiency, and reliability for a wide range of electronic devices.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $12.7963
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.9065
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $18.0561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1280 $65.2800
1,220+ $0.1061 $129.4420
1,900+ $0.1021 $193.9900
2,600+ $0.0996 $258.9600
3,380+ $0.0958 $323.8040
4,550+ $0.0853 $388.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,795 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess