EN
  • EN
  • DE
  • IT

RD0504T-TL-H

Part No RD0504T-TL-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 5A TPFA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 20μA @ 400V
Mounting SMD (SMT)
Case / Package TP-FA
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1091663-RD0504T-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD0504T-TL-H CAD Model

Description

The RD0504T-TL-H is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to cater to the needs of modern electronic applications, offering high reliability and performance.

Key Features

  • Low Forward Voltage Drop: The RD0504T-TL-H boasts a low forward voltage drop, which enhances its efficiency in circuit operation, leading to energy savings and reduced heat generation.
  • High Current Capability: Engineered to handle high current loads, this product is suitable for demanding applications that require robust performance under stress.
  • Fast Switching Speed: The device offers fast switching capabilities, making it ideal for high-frequency applications and ensuring minimal losses during operation.
  • Small Package Size: The compact form factor of the RD0504T-TL-H allows for greater flexibility in design and is perfect for space-constrained applications.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive ensures that the product is environmentally friendly and safe for use in consumer electronics.

Applications

The RD0504T-TL-H is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Electronics
  • Portable Devices
  • LED Lighting

Product Specifications

The RD0504T-TL-H operates with a continuous forward current and is encapsulated in a small surface-mount package. Its high surge current capability makes it resilient to transient conditions, further enhancing its suitability for automotive and industrial applications.

Quality and Support

ON Semiconductor is committed to providing high-quality products. The RD0504T-TL-H is backed by rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can also benefit from ON Semiconductor's comprehensive technical support to integrate the product seamlessly into their designs.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess