The ON Semiconductor PRN111161004J is a high-quality, precision resistor network designed to offer excellent stability and performance for a wide variety of applications. This product is part of ON Semiconductor's precision resistor array family, which is known for its reliability and efficiency in circuit design.
Key Features
- Resistance Value: The PRN111161004J offers a nominal resistance value of 100 kΩ with tight tolerance, ensuring precise current or voltage division in electronic circuits.
- Tolerance: It features a tight tolerance of ±5%, which allows for accurate and predictable performance in precision applications.
- Temperature Coefficient: The resistor network has a temperature coefficient of ±200 ppm/°C, providing stable resistance values across a wide temperature range.
- Configuration: This product comes in an isolated configuration with 16 pins, allowing for flexibility in connecting multiple resistors within a single package.
- Package: Housed in a compact and robust surface-mount SOP (Small Outline Package), the PRN111161004J is suitable for automated assembly processes and can save valuable board space.
- Quality and Standards: Manufactured by ON Semiconductor, a leader in semiconductor solutions, this resistor network meets stringent quality standards and is RoHS compliant.
Applications
The PRN111161004J is ideal for a range of applications, including:
- Analog and digital circuitry
- Voltage division and signal conditioning
- Feedback circuits
- Network and impedance matching
- Data conversion
- Instrumentation
Why Choose PRN111161004J?
Choosing the PRN111161004J resistor network from ON Semiconductor means opting for a product that ensures precision, durability, and consistency in your electronic designs. With its compact form factor, high precision, and stability over temperature variations, this resistor network is an excellent choice for designers looking to optimize their circuitry with reliable and space-saving components. ON Semiconductor's commitment to quality and performance makes the PRN111161004J a trusted component for a diverse range of electronic applications.