EN
  • EN
  • DE

PCGA160T65NF8

Part No PCGA160T65NF8
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Description IGBT, 650 V, 160 A Field Stop Trench Gen3 (FS3) Bare Die. Pairing with PCRKA16065F8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 150 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1116463-PCGA160T65NF8
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCGA160T65NF8 CAD Model

Description

The ON Semiconductor PCGA160T65NF8 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) designed for high-efficiency and high-speed switching applications. This IGBT is part of ON Semiconductor's extensive portfolio of power management solutions, engineered to deliver exceptional performance in a compact and energy-efficient package.

Key Features

  • High Current Capability: The PCGA160T65NF8 boasts a robust continuous collector current rating of 160A, making it suitable for handling high power applications with ease.
  • High Voltage Rating: With a collector-emitter voltage rating of 650V, this IGBT can comfortably work in higher voltage circuits, providing flexibility in design and ensuring reliability under stress conditions.
  • Low On-Resistance: The device features a low on-state voltage drop due to its optimized saturation voltage, leading to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: Designed for speed, the PCGA160T65NF8 ensures quick switching, which is crucial for reducing switching losses and improving performance in applications such as inverters and converters.
  • Co-Packaged Diode: This IGBT comes with a free-wheeling diode co-packaged, which provides additional protection against reverse voltage spikes and reduces component count in circuit designs.

Applications

The PCGA160T65NF8 is ideal for a variety of applications, particularly where power efficiency and thermal performance are critical. Some common applications include:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Power Factor Correction (PFC) Circuits
  • Induction Heating Systems
  • Renewable Energy Inverters (Solar, Wind)

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The PCGA160T65NF8 is manufactured with rigorous standards, ensuring high reliability and performance consistency. It is designed to meet the needs of demanding power applications, providing designers with a dependable and efficient IGBT solution.

You May Also Be Interested in

NANYA
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NEC
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
RF Micro Devices
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess