Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Number of I/O 8
Interface I²C
Interrupt Output Yes
Features POR
Output Type -
Current - Output Source/Sink -
Clock Frequency 100 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PCA9654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370764-PCA9654EDTR2G
Ultra Librarian 3D Model Ultra Librarian PCA9654EDTR2G CAD Model

Description

ON Semiconductor PCA9654EDTR2G Overview

The PCA9654EDTR2G is a robust I/O expander from ON Semiconductor that offers a versatile solution for expanding the I/O capabilities of microcontrollers and microprocessors in a wide range of applications. This component is particularly useful in situations where there are insufficient I/O ports available on the main controller, providing an efficient and cost-effective way to increase the number of I/O lines without the need for a larger microcontroller.

Key Features and Benefits

  • Expansive I/O Interface: The PCA9654EDTR2G is equipped with 8 I/O ports that can be individually configured as inputs or outputs, giving designers the flexibility to adapt to various application requirements.
  • High-Speed I2C Interface: It operates on a fast I2C interface with a transfer rate of up to 400 kHz, enabling quick communication with the main processor.
  • Enhanced Control: Each I/O can be accessed and controlled separately, allowing for precise management of connected peripherals or devices.
  • Low Power Consumption: Designed for power-sensitive applications, this I/O expander features a low standby current, which is ideal for battery-operated devices.
  • Wide Operating Voltage Range: The PCA9654EDTR2G operates over a wide voltage range from 2.3V to 5.5V, making it suitable for various logic levels and ensuring compatibility with multiple host devices.
  • Interrupt Output: An interrupt output is included, which can be configured to alert the host controller when an input state changes, thereby reducing the need for constant polling and saving valuable processor resources.
  • Packaging: The device is available in a compact TSSOP16 package, which is ideal for space-constrained applications.

Applications

The PCA9654EDTR2G is an ideal solution for expanding I/O lines in a multitude of applications, including:

  • Industrial control systems
  • Server motherboards
  • Home automation systems
  • Consumer electronics
  • Portable devices

With its combination of flexibility, performance, and power efficiency, the PCA9654EDTR2G from ON Semiconductor is a go-to choice for designers looking to enhance their system's I/O capabilities without compromising on space or power.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C JTAG 20TSSOP
Lowest to $15.9494
ECAD model for DS4550E+
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $13.3250
ECAD model for PCA9698DGG,518
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9500D,118
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $2.3760
ECAD model for PCA9534PW,112
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
ECAD model for PCA9535ECMTTXG
NXP / Nexperia
IC XPNDR 400KHZ I2C 24HWQFN
Lowest to $3.2371
ECAD model for PCAL9539AHF,128
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
ECAD model for PCA9554PW/Q900,118
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
ECAD model for LC898116-TBM-H

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9716 $59.5740
35+ $3.2589 $114.0615
54+ $3.1569 $170.4726
74+ $3.0551 $226.0774
95+ $2.9533 $280.5635
127+ $2.6478 $336.2706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,001 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention