EN
  • EN
  • DE

PACDN046MR

Part No PACDN046MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC 8-MSOP / 8V Clamp Ipp Tvs Diode Surface Mount 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 5.5V
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Max) @ Ipp 8V
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number PACDN04
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 652438-PACDN046MR
Ultra Librarian 3D Model Ultra Librarian PACDN046MR CAD Model

Description

The ON Semiconductor PACDN046MR is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This advanced component is an essential addition to any circuit where data integrity and component longevity are paramount.

Key Features

  • High-Speed Data Line Protection: The PACDN046MR is optimized for protecting USB 2.0, HDMI, and other high-speed data lines, ensuring that your data is transmitted without interference from ESD events.
  • Low Capacitance: Featuring ultra-low capacitance, this device minimizes signal degradation and ensures high-fidelity data transmission, which is crucial for maintaining the integrity of high-speed signals.
  • Multi-Channel Integration: The device incorporates multiple ESD protection diodes, allowing for the safeguarding of several data lines within a single package, thereby saving space and simplifying design.
  • Robust ESD Protection: It offers robust protection against ESD, capable of withstanding ESD strikes in accordance with the IEC61000-4-2 standard, thus providing peace of mind for the longevity of your electronics.

Applications

The PACDN046MR is ideal for a wide range of applications where data lines are exposed to the risk of ESD damage. It is particularly suited for:

  • Portable electronics such as smartphones and tablets
  • Consumer electronics including TVs, set-top boxes, and gaming consoles
  • Computing devices like laptops, desktops, and servers
  • USB hubs, docks, and peripherals
  • High-definition multimedia interfaces

Product Specifications

The PACDN046MR is offered in a space-saving SOT-23-6 package, making it ideal for compact designs. It operates over a wide temperature range, ensuring reliability across various environments. Additionally, the device's low clamping voltage ensures that sensitive components downstream are not exposed to potentially damaging voltage levels during ESD events.

Conclusion

ON Semiconductor's PACDN046MR is a versatile and reliable solution for protecting high-speed data lines from ESD damage. With its low capacitance, multi-channel protection, and robust ESD withstand capability, it is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2278 $58.0890
620+ $0.1870 $115.9400
960+ $0.1811 $173.8560
1,320+ $0.1753 $231.3960
1,705+ $0.1695 $288.9975
2,285+ $0.1519 $347.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess