EN
  • EN
  • DE

PACDN044Y5/R

Part No PACDN044Y5/R
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 8V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 045557-PACDN044Y5/R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Safety
Ultra Librarian 3D Model Ultra Librarian PACDN044Y5/R CAD Model

Description

The ON Semiconductor PACDN044Y5/R is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This component is specifically engineered to provide robust protection for electronic equipment, ensuring reliability and longevity of devices in which it is integrated.

Key Features

  • High-Speed Data Line Protection: The PACDN044Y5/R is optimized for protecting high-speed data lines, including USB 2.0, HDMI, and other communication ports that require fast signal speeds.
  • Low Capacitance: With ultra-low line capacitance, this ESD protection device maintains signal integrity, making it ideal for high-frequency applications without compromising data throughput.
  • Multi-Line Protection: The device offers protection for multiple lines, making it a compact and efficient solution for protecting several data lines simultaneously.
  • Low Clamping Voltage: It features a low clamping voltage, which ensures that sensitive circuit components are shielded from the damaging effects of ESD events.
  • Robust ESD Performance: The PACDN044Y5/R can withstand ESD events exceeding the IEC61000-4-2 standard, offering reliable protection against common ESD threats.

Applications

This ESD protection device is highly versatile and can be used in a variety of applications where data line protection is crucial. Some of the typical applications include:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Laptops
  • Consumer Electronics
  • Networking Equipment
  • Set-Top Boxes

Product Benefits

Integrating the PACDN044Y5/R into your design confers multiple benefits:

  • Enhanced device reliability due to superior ESD protection.
  • Preservation of signal integrity for high-speed data lines.
  • Space-saving design due to its capability to protect multiple lines.
  • Reduced need for additional components, streamlining the design and potentially reducing costs.

ON Semiconductor's commitment to quality and performance is exemplified by the PACDN044Y5/R, making it an excellent choice for designers looking to fortify their electronic products against the threats of electrostatic discharge.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1538 $61.5380
23+ $5.0485 $116.1155
36+ $4.8914 $176.0904
49+ $4.7332 $231.9268
64+ $4.5761 $292.8704
85+ $4.1026 $348.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess