EN
  • EN
  • DE

P6SMB91AT3G

Part No P6SMB91AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 77.8VWM 125VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 77.8V
Voltage - Breakdown (Min) 86.5V
Voltage - Clamping (Max) @ Ipp 125V
Current - Peak Pulse (10/1000μs) 4.8A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 235pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB
Win Source Part Number 117301-P6SMB91AT3G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian P6SMB91AT3G CAD Model

Description

The ON Semiconductor P6SMB91AT3G is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a preferred choice for safeguarding sensitive components in a variety of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Stand-off Voltage: The P6SMB91AT3G has a stand-off voltage of 77.8V, providing a stable protective barrier for devices operating near this voltage level.
  • Peak Pulse Power: It offers excellent surge protection with a peak pulse power of 600 Watts for a 10/1000μs waveform, ensuring reliable performance during transient conditions.
  • Breakdown Voltage: The breakdown voltage ranges from 86.7V to 96.1V, which means the diode begins to conduct at this voltage to clamp potentially damaging spikes.
  • Low Clamping Voltage: With a low clamping voltage, this diode minimizes the stress on protected components during a surge event.
  • Fast Response Time: The device responds to overvoltage events quickly, providing prompt protection against electrical transients.
  • Package: Supplied in a compact SMB package, the P6SMB91AT3G is ideal for space-constrained applications.
  • RoHS Compliant: This TVS diode is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Applications

The P6SMB91AT3G is versatile and can be used across various platforms to protect against transient voltage spikes. Common applications include:

  • Power Supply Lines
  • Communication Systems
  • Automotive Electronics
  • Portable Devices
  • Microprocessor/Microcontroller Protection

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the P6SMB91AT3G is no exception. This TVS diode is manufactured with precision to ensure consistent performance and protection for your electronic circuits. By choosing the P6SMB91AT3G, you are investing in a product that will enhance the durability and longevity of your electronic devices.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess