EN
  • EN
  • DE

P3PSL450AHG-08CR

Part No P3PSL450AHG-08CR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Peak EMI Reduction IC | IC CLK GEN EMI MODULATOR 8-WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
PLL Yes
Input LVCMOS
Output Clock
Frequency - Max 60MHz
Divider/Multiplier No/Yes
Supply Voltage (V) 1.6V ~ 2V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN
Supplier Device Package 8-WDFN (2x2)
Family Part Number P3PSL450A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 755490-P3PSL450AHG-08CR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3PSL450AHG-08CR CAD Model

Description

ON Semiconductor P3PSL450AHG-08CR Product Overview

The ON Semiconductor P3PSL450AHG-08CR is a highly sophisticated and efficient power solution designed to meet the rigorous demands of modern electronic devices. As a part of ON Semiconductor's extensive portfolio, this product stands out with its superior performance and reliability, making it an ideal choice for a wide range of applications including computing, networking, and telecommunications.

This power module is built on advanced semiconductor technology that ensures optimal power management and energy efficiency. The P3PSL450AHG-08CR is capable of handling high current loads while maintaining a compact footprint, thanks to its high-density design. This feature is particularly beneficial for designers looking to maximize performance in space-constrained environments.

Key Features

  • High Current Capability: This product is designed to support high current applications, ensuring stable performance even under heavy loads.
  • Energy Efficient: With ON Semiconductor's cutting-edge technology, the P3PSL450AHG-08CR operates with exceptional energy efficiency, reducing power loss and heat generation.
  • Compact Design: The module's compact size allows for easy integration into a variety of electronic systems without compromising on power or performance.
  • Durability: Manufactured with robust materials, the P3PSL450AHG-08CR is built to withstand harsh operating conditions, ensuring a long operational lifespan.
  • Easy Integration: The product features user-friendly interfaces and is designed for straightforward implementation into existing designs, minimizing development time and costs.

Applications

The versatility of the P3PSL450AHG-08CR makes it suitable for a broad array of applications. It is particularly well-suited for use in power distribution systems, servers, routers, and other high-performance computing and networking equipment. Its reliability and efficiency also make it a preferred choice for industrial and telecommunications power systems.

ON Semiconductor's commitment to quality ensures that the P3PSL450AHG-08CR not only meets but exceeds industry standards for power modules. With its combination of high efficiency, durability, and compact size, this power solution stands as an exemplary product for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1735 $65.2050
65+ $1.7835 $115.9275
105+ $1.7276 $181.3980
140+ $1.6720 $234.0800
180+ $1.6162 $290.9160
240+ $1.4491 $347.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess