The NZL7V5AXV3T1G from ON Semiconductor is a highly reliable Zener voltage regulator diode designed to provide a precise voltage reference. This surface-mount component is housed in a small SOT-23 package, making it an ideal choice for high-density circuit boards where space is at a premium.
Key Features
- Regulated Voltage: The NZL7V5AXV3T1G offers a nominal Zener voltage of 7.5V, providing a stable reference for various applications.
- Power Dissipation: Capable of handling up to 500 mW of power dissipation, this diode can support a range of operating conditions.
- High Precision: This Zener diode provides a tight voltage regulation, ensuring consistent performance and reliability.
- Low Leakage Current: It features a low leakage current, which enhances its efficiency and minimizes power loss.
- Surface Mount Package: The SOT-23 package allows for efficient use of PCB space and is suitable for automated assembly processes.
Applications
The NZL7V5AXV3T1G is suitable for a variety of applications, including:
- Voltage regulation in power supplies
- Protection circuits
- Switching power supplies
- Consumer electronics
- Computer hardware
- Telecommunications equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NZL7V5AXV3T1G is no exception. This component is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and ON Semiconductor's reputation for reliability, the NZL7V5AXV3T1G is an excellent choice for designers looking for a dependable voltage regulation solution.