EN
  • EN
  • DE

NZL7V5AXV3T1

Part No NZL7V5AXV3T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 8.8VC SC89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 8.8V Clamp 13.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89-3
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-89, SOT-490
Case / Package SC-89-3
Family Name NZL7V5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NZL7V5AXV3T1OS-ND, NZL7V5AXV3T1OS, NZL7V5AXV3T1OSCT, NZL7V5AXV3T1OSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929569-NZL7V5AXV3T1
Ultra Librarian 3D Model Ultra Librarian NZL7V5AXV3T1 CAD Model

Description

ON Semiconductor NZL7V5AXV3T1 Zener Voltage Regulator Diode

The NZL7V5AXV3T1 from ON Semiconductor is a high-quality Zener voltage regulator diode designed for providing a regulated voltage in a variety of electronic circuits. This particular component is part of ON Semiconductor's expansive range of semiconductor products, known for their reliability and performance in demanding applications.

The NZL7V5AXV3T1 is characterized by its nominal Zener voltage of 7.5V, making it suitable for applications that require a precise 7.5V reference. This Zener diode is capable of stabilizing voltage and can dissipate up to 500mW of power, which is sufficient for many small-scale electronic applications. It is designed in a small, surface-mount package, specifically the SOT-23 configuration, which is widely used in today's compact electronic assemblies.

With its sharp Zener knee characteristics and low leakage current, it is an excellent choice for use in voltage regulation scenarios where a stable and accurate voltage is crucial. The NZL7V5AXV3T1 also features a low dynamic impedance which helps to maintain voltage stability across a range of operating conditions.

Applications for the NZL7V5AXV3T1 are diverse and include consumer electronics, such as in power supply circuits, and in protection circuits where it can protect sensitive components from overvoltage conditions. It can also be found in industrial and automotive environments where a reliable voltage reference is necessary under varying environmental conditions.

ON Semiconductor ensures that the NZL7V5AXV3T1 meets stringent quality standards, providing designers and engineers with a component that they can trust for consistent performance. The diode is also RoHS compliant, which means it meets the environmental standards restricting the use of hazardous substances in electronic equipment.

Overall, the NZL7V5AXV3T1 Zener diode is a versatile and dependable choice for maintaining voltage regulation in a wide range of electronic circuits. Its compact form factor, precise voltage control, and robustness make it a go-to component for engineers looking for a reliable solution in their designs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess