EN
  • EN
  • DE

NZ9F3V6T5G

Part No NZ9F3V6T5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 200MW SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 209397-NZ9F3V6T5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NZ9F3V6T5G CAD Model

Description

Introducing the ON Semiconductor NZ9F3V6T5G Zener Diode

The ON Semiconductor NZ9F3V6T5G is a high-quality Zener diode designed to provide excellent voltage regulation and protection in a wide array of electronic applications. This small yet robust component is an essential part of any circuit where precise voltage control is necessary.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 3.6V, the NZ9F3V6T5G offers precise voltage regulation, ensuring that your circuits operate within their optimal voltage range.
  • Power Dissipation: This Zener diode can handle up to 500 mW of power dissipation, making it suitable for handling standard loads within electronic circuits.
  • Package: Encased in an SOD-923 package, the NZ9F3V6T5G is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • High Reliability: ON Semiconductor is known for its commitment to quality, and the NZ9F3V6T5G is no exception, offering reliable performance and longevity.
  • ESD Protection: This component also provides excellent electrostatic discharge (ESD) protection, safeguarding sensitive circuitry from unexpected voltage spikes.

Applications

The NZ9F3V6T5G Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Power management in portable devices
  • Switching power supplies
  • Industrial and automotive systems where stable voltage is critical

Technical Specifications

  • Nominal Zener Voltage: 3.6V
  • Test Current: 5 mA
  • Maximum Power Dissipation: 500 mW
  • Package: SOD-923
  • Operating Temperature Range: -55°C to +150°C

The ON Semiconductor NZ9F3V6T5G Zener diode is a testament to the company's dedication to providing components that enhance the performance and reliability of electronic systems. Whether you're designing consumer electronics or industrial machinery, this Zener diode is an excellent choice for maintaining voltage stability and protecting your circuitry.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess